Capital Lighting, Inc. P2791-102 Bathroom Fixtures-Three Lights 494399

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.25 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roasted Java Product Name: Three Light Bath Bracket UPC: 785247146833 Category: Bath & Vanity Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.25 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roasted Java Product Name: Three Light Bath Bracket UPC: 785247146833 Category: Bath & Vanity Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2791-102 Bathroom Fixtures-Three Lights - 494399 - Capital Lighting, Inc.
Columbus, OH, USA
P2791-102 Bathroom Fixtures-Three Lights
494399
P2791-102 Bathroom Fixtures-Three Lights 494399
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.25 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roasted Java Product Name: Three Light Bath Bracket UPC: 785247146833 Category: Bath & Vanity Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 10.25
Extension: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Roasted Java
Product Name: Three Light Bath Bracket
UPC: 785247146833
Category: Bath & Vanity
Glass: Jasmine Mist
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494399
Product Name P2791-102 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details