Capital Lighting, Inc. P2879-77 Foyer/Hall Lanterns-Glass w/Frame 494394

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.00 Length 35.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Product Name: Three Light Foyer UPC: 785247144921 Category: Hall & Foyer Glass: Clear Seeded Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.00 Length 35.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Product Name: Three Light Foyer UPC: 785247144921 Category: Hall & Foyer Glass: Clear Seeded Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P2879-77 Foyer/Hall Lanterns-Glass w/Frame - 494394 - Capital Lighting, Inc.
Columbus, OH, USA
P2879-77 Foyer/Hall Lanterns-Glass w/Frame
494394
P2879-77 Foyer/Hall Lanterns-Glass w/Frame 494394
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.00 Length 35.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Product Name: Three Light Foyer UPC: 785247144921 Category: Hall & Foyer Glass: Clear Seeded Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 35.00
Length 35.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forged Bronze
Product Name: Three Light Foyer
UPC: 785247144921
Category: Hall & Foyer
Glass: Clear Seeded
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494394
Product Name P2879-77 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details