Capital Lighting, Inc. P2951-77 Sconces-Single Glass 494393

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Bronze Product Name: One Light Wall Bracket UPC: 785247144952 Category: Wall Bracket Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Bronze Product Name: One Light Wall Bracket UPC: 785247144952 Category: Wall Bracket Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2951-77 Sconces-Single Glass - 494393 - Capital Lighting, Inc.
Columbus, OH, USA
P2951-77 Sconces-Single Glass
494393
P2951-77 Sconces-Single Glass 494393
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Extension: 7.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Forged Bronze Product Name: One Light Wall Bracket UPC: 785247144952 Category: Wall Bracket Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.50
Extension: 7.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Forged Bronze
Product Name: One Light Wall Bracket
UPC: 785247144952
Category: Wall Bracket
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494393
Product Name P2951-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details