Capital Lighting, Inc. P3270-20 Bathroom Fixtures-Two Lights 494372

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bath Bracket UPC: 785247160280 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bath Bracket UPC: 785247160280 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3270-20 Bathroom Fixtures-Two Lights - 494372 - Capital Lighting, Inc.
Columbus, OH, USA
P3270-20 Bathroom Fixtures-Two Lights
494372
P3270-20 Bathroom Fixtures-Two Lights 494372
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bath Bracket UPC: 785247160280 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.00
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Bath Bracket
UPC: 785247160280
Category: Bath & Vanity
Glass: Etched Watermark
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494372
Product Name P3270-20 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details