Capital Lighting, Inc. P3265-20 Sconces-Single Glass 494371

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Bath Bracket UPC: 785247148219 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Bath Bracket UPC: 785247148219 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3265-20 Sconces-Single Glass - 494371 - Capital Lighting, Inc.
Columbus, OH, USA
P3265-20 Sconces-Single Glass
494371
P3265-20 Sconces-Single Glass 494371
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Bath Bracket UPC: 785247148219 Category: Bath & Vanity Glass: Etched Watermark Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 9.25
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Bath Bracket
UPC: 785247148219
Category: Bath & Vanity
Glass: Etched Watermark
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494371
Product Name P3265-20 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details