Capital Lighting, Inc. P3478-20 Flush Mounts-Bowl Style 494368

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Product Name: One Light Close To Ceiling UPC: 785247145744 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Product Name: One Light Close To Ceiling UPC: 785247145744 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3478-20 Flush Mounts-Bowl Style - 494368 - Capital Lighting, Inc.
Columbus, OH, USA
P3478-20 Flush Mounts-Bowl Style
494368
P3478-20 Flush Mounts-Bowl Style 494368
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Product Name: One Light Close To Ceiling UPC: 785247145744 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Bronze
Product Name: One Light Close To Ceiling
UPC: 785247145744
Category: Close To Ceiling
Glass: Etched Watermark
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494368
Product Name P3478-20 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details