Capital Lighting, Inc. P4513-20 Island/Pool Table-2 Light Bar 494357

Description
PRODUCT DETAILS / SPECS Height: 22.50 Length 22.50 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Chandelier UPC: 785247158010 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Height: 22.50 Length 22.50 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Chandelier UPC: 785247158010 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4513-20 Island/Pool Table-2 Light Bar - 494357 - Capital Lighting, Inc.
Columbus, OH, USA
P4513-20 Island/Pool Table-2 Light Bar
494357
P4513-20 Island/Pool Table-2 Light Bar 494357
PRODUCT DETAILS / SPECS Height: 22.50 Length 22.50 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Chandelier UPC: 785247158010 Category: Chandeliers Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Height: 22.50
Length 22.50
Extension: 13
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Chandelier
UPC: 785247158010
Category: Chandeliers
Glass: Etched Watermark
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494357
Product Name P4513-20 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details