Capital Lighting, Inc. P3817-10 Flush Mounts-Bowl Style 494338

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Brass Product Name: Two Light Close To Ceiling UPC: 785247147311 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Brass Product Name: Two Light Close To Ceiling UPC: 785247147311 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3817-10 Flush Mounts-Bowl Style - 494338 - Capital Lighting, Inc.
Columbus, OH, USA
P3817-10 Flush Mounts-Bowl Style
494338
P3817-10 Flush Mounts-Bowl Style 494338
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Brass Product Name: Two Light Close To Ceiling UPC: 785247147311 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Polished Brass
Product Name: Two Light Close To Ceiling
UPC: 785247147311
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494338
Product Name P3817-10 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details