Capital Lighting, Inc. P3815-77 Flush Mounts-Bowl Style 494331

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Bronze Product Name: Two Light Close To Ceiling UPC: 785247144969 Category: Close To Ceiling Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Bronze Product Name: Two Light Close To Ceiling UPC: 785247144969 Category: Close To Ceiling Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3815-77 Flush Mounts-Bowl Style - 494331 - Capital Lighting, Inc.
Columbus, OH, USA
P3815-77 Flush Mounts-Bowl Style
494331
P3815-77 Flush Mounts-Bowl Style 494331
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Bronze Product Name: Two Light Close To Ceiling UPC: 785247144969 Category: Close To Ceiling Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 11.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Forged Bronze
Product Name: Two Light Close To Ceiling
UPC: 785247144969
Category: Close To Ceiling
Glass: Clear Seeded
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494331
Product Name P3815-77 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details