Capital Lighting, Inc. P4409-77 Mid. Chandeliers-Glass Up 494329

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Bronze Product Name: Six Light Chandelier UPC: 785247144976 Category: Chandeliers Glass: Clear Seeded Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Bronze Product Name: Six Light Chandelier UPC: 785247144976 Category: Chandeliers Glass: Clear Seeded Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4409-77 Mid. Chandeliers-Glass Up - 494329 - Capital Lighting, Inc.
Columbus, OH, USA
P4409-77 Mid. Chandeliers-Glass Up
494329
P4409-77 Mid. Chandeliers-Glass Up 494329
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Bronze Product Name: Six Light Chandelier UPC: 785247144976 Category: Chandeliers Glass: Clear Seeded Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 26.00
Length 26.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Forged Bronze
Product Name: Six Light Chandelier
UPC: 785247144976
Category: Chandeliers
Glass: Clear Seeded
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494329
Product Name P4409-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details