Capital Lighting, Inc. P4419-77 Large Chandeliers-Glass Shade 494328

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 42.00 Length 42.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Forged Bronze Product Name: 12 Light Foyer UPC: 785247146871 Category: Hall & Foyer Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 42.00 Length 42.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Forged Bronze Product Name: 12 Light Foyer UPC: 785247146871 Category: Hall & Foyer Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4419-77 Large Chandeliers-Glass Shade - 494328 - Capital Lighting, Inc.
Columbus, OH, USA
P4419-77 Large Chandeliers-Glass Shade
494328
P4419-77 Large Chandeliers-Glass Shade 494328
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 42.00 Length 42.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Forged Bronze Product Name: 12 Light Foyer UPC: 785247146871 Category: Hall & Foyer Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 42.00
Length 42.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Forged Bronze
Product Name: 12 Light Foyer
UPC: 785247146871
Category: Hall & Foyer
Glass: Tea Stained
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494328
Product Name P4419-77 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details