Capital Lighting, Inc. P4410-77 Mid. Chandeliers-Glass Up 494327

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Bronze Product Name: Six Light Chandelier UPC: 785247144938 Category: Chandeliers Glass: Clear Seeded Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Bronze Product Name: Six Light Chandelier UPC: 785247144938 Category: Chandeliers Glass: Clear Seeded Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4410-77 Mid. Chandeliers-Glass Up - 494327 - Capital Lighting, Inc.
Columbus, OH, USA
P4410-77 Mid. Chandeliers-Glass Up
494327
P4410-77 Mid. Chandeliers-Glass Up 494327
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Bronze Product Name: Six Light Chandelier UPC: 785247144938 Category: Chandeliers Glass: Clear Seeded Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 32.00
Length 32.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Forged Bronze
Product Name: Six Light Chandelier
UPC: 785247144938
Category: Chandeliers
Glass: Clear Seeded
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494327
Product Name P4410-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details