Capital Lighting, Inc. P4418-77 Mid. Chandeliers-Glass Up 494325

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Bronze Product Name: Nine Light Chandelier UPC: 785247146895 Category: Chandeliers Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Bronze Product Name: Nine Light Chandelier UPC: 785247146895 Category: Chandeliers Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4418-77 Mid. Chandeliers-Glass Up - 494325 - Capital Lighting, Inc.
Columbus, OH, USA
P4418-77 Mid. Chandeliers-Glass Up
494325
P4418-77 Mid. Chandeliers-Glass Up 494325
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Forged Bronze Product Name: Nine Light Chandelier UPC: 785247146895 Category: Chandeliers Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Forged Bronze
Product Name: Nine Light Chandelier
UPC: 785247146895
Category: Chandeliers
Glass: Tea Stained
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494325
Product Name P4418-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details