Capital Lighting, Inc. P4417-77 Mid. Chandeliers-Glass Up 494322

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Forged Bronze Product Name: Six Light Chandelier UPC: 785247146963 Category: Chandeliers Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Forged Bronze Product Name: Six Light Chandelier UPC: 785247146963 Category: Chandeliers Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4417-77 Mid. Chandeliers-Glass Up - 494322 - Capital Lighting, Inc.
Columbus, OH, USA
P4417-77 Mid. Chandeliers-Glass Up
494322
P4417-77 Mid. Chandeliers-Glass Up 494322
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Forged Bronze Product Name: Six Light Chandelier UPC: 785247146963 Category: Chandeliers Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Forged Bronze
Product Name: Six Light Chandelier
UPC: 785247146963
Category: Chandeliers
Glass: Tea Stained
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494322
Product Name P4417-77 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details