PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Product Name: Three Light Close To Ceiling
UPC: 785247147403
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ccsaus
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 494314 |
| Product Name | P3818-09 Flush Mounts-Bowl Style |
| Application | Residential |