Capital Lighting, Inc. P3847-77 Pendants-Bowl Style 494306

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Foyer UPC: 785247146949 Category: Hall & Foyer Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Foyer UPC: 785247146949 Category: Hall & Foyer Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3847-77 Pendants-Bowl Style - 494306 - Capital Lighting, Inc.
Columbus, OH, USA
P3847-77 Pendants-Bowl Style
494306
P3847-77 Pendants-Bowl Style 494306
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Foyer UPC: 785247146949 Category: Hall & Foyer Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 27.00
Length 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Bronze
Product Name: Three Light Foyer
UPC: 785247146949
Category: Hall & Foyer
Glass: Tea Stained
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494306
Product Name P3847-77 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details