Capital Lighting, Inc. P4405-77 Mid. Chandeliers-Glass Down 494302

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Chandelier UPC: 785247146888 Category: Chandeliers Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Chandelier UPC: 785247146888 Category: Chandeliers Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4405-77 Mid. Chandeliers-Glass Down - 494302 - Capital Lighting, Inc.
Columbus, OH, USA
P4405-77 Mid. Chandeliers-Glass Down
494302
P4405-77 Mid. Chandeliers-Glass Down 494302
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Chandelier UPC: 785247146888 Category: Chandeliers Glass: Tea Stained Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 21.00
Length 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Bronze
Product Name: Three Light Chandelier
UPC: 785247146888
Category: Chandeliers
Glass: Tea Stained
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494302
Product Name P4405-77 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details