Capital Lighting, Inc. P5140-77 Mini Pendants-Rod 494196

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Mini Pendant UPC: 785247144945 Category: Pendants Mini Pendants Glass: Clear Seeded Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Mini Pendant UPC: 785247144945 Category: Pendants Mini Pendants Glass: Clear Seeded Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5140-77 Mini Pendants-Rod - 494196 - Capital Lighting, Inc.
Columbus, OH, USA
P5140-77 Mini Pendants-Rod
494196
P5140-77 Mini Pendants-Rod 494196
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Mini Pendant UPC: 785247144945 Category: Pendants Mini Pendants Glass: Clear Seeded Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.50
Length 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Bronze
Product Name: One Light Mini Pendant
UPC: 785247144945
Category: Pendants Mini Pendants
Glass: Clear Seeded
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494196
Product Name P5140-77 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details