Capital Lighting, Inc. P5146-86EBWB Mini Pendants-Rod 494195

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Length 0.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Burnished Chestnut Product Name: One Light Mini Pendant UPC: 785247144839 Category: Pendants Mini Pendants Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Length 0.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Burnished Chestnut Product Name: One Light Mini Pendant UPC: 785247144839 Category: Pendants Mini Pendants Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5146-86EBWB Mini Pendants-Rod - 494195 - Capital Lighting, Inc.
Columbus, OH, USA
P5146-86EBWB Mini Pendants-Rod
494195
P5146-86EBWB Mini Pendants-Rod 494195
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Length 0.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Burnished Chestnut Product Name: One Light Mini Pendant UPC: 785247144839 Category: Pendants Mini Pendants Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Length 0.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Burnished Chestnut
Product Name: One Light Mini Pendant
UPC: 785247144839
Category: Pendants Mini Pendants
Glass: Antique Alabaster
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494195
Product Name P5146-86EBWB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details