Capital Lighting, Inc. P5143-102 Mini Pendants-Rod 494193

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roasted Java Product Name: One Light Mini Pendant UPC: 785247146598 Category: Pendants Mini Pendants Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roasted Java Product Name: One Light Mini Pendant UPC: 785247146598 Category: Pendants Mini Pendants Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5143-102 Mini Pendants-Rod - 494193 - Capital Lighting, Inc.
Columbus, OH, USA
P5143-102 Mini Pendants-Rod
494193
P5143-102 Mini Pendants-Rod 494193
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roasted Java Product Name: One Light Mini Pendant UPC: 785247146598 Category: Pendants Mini Pendants Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roasted Java
Product Name: One Light Mini Pendant
UPC: 785247146598
Category: Pendants Mini Pendants
Glass: Jasmine Mist
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494193
Product Name P5143-102 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details