Capital Lighting, Inc. P5145-09EBWB Mini Pendants-Rod 494190

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Length 0.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247144822 Category: Pendants Mini Pendants Glass: Swirled Alabaster Safety Rating: Ccsaus Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Length 0.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247144822 Category: Pendants Mini Pendants Glass: Swirled Alabaster Safety Rating: Ccsaus Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5145-09EBWB Mini Pendants-Rod - 494190 - Capital Lighting, Inc.
Columbus, OH, USA
P5145-09EBWB Mini Pendants-Rod
494190
P5145-09EBWB Mini Pendants-Rod 494190
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Length 0.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247144822 Category: Pendants Mini Pendants Glass: Swirled Alabaster Safety Rating: Ccsaus Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Length 0.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 785247144822
Category: Pendants Mini Pendants
Glass: Swirled Alabaster
Safety Rating: Ccsaus
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494190
Product Name P5145-09EBWB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details