Capital Lighting, Inc. P5402-31 Exterior -Post/Pier Head 494174

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Post Lantern UPC: 785247146673 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Post Lantern UPC: 785247146673 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5402-31 Exterior -Post/Pier Head - 494174 - Capital Lighting, Inc.
Columbus, OH, USA
P5402-31 Exterior -Post/Pier Head
494174
P5402-31 Exterior -Post/Pier Head 494174
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Post Lantern UPC: 785247146673 Category: Outdoor Glass: Etched Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 18.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Post Lantern
UPC: 785247146673
Category: Outdoor
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494174
Product Name P5402-31 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details