Capital Lighting, Inc. Mid. Chandeliers-Candle 494159

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier UPC: 842639005663 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier UPC: 842639005663 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Candle - 494159 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Candle
494159
Mid. Chandeliers-Candle 494159
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier UPC: 842639005663 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Satin Nickel
Product Name: Nine Light Chandelier
UPC: 842639005663
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494159
Product Name Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details