Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 494122

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Semi-Flush UPC: 842639005632 Category: Semi-Flush Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Semi-Flush UPC: 842639005632 Category: Semi-Flush Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 494122 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
494122
Semi-Flush Mts.-Bowl Style 494122
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Semi-Flush UPC: 842639005632 Category: Semi-Flush Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Semi-Flush
UPC: 842639005632
Category: Semi-Flush
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494122
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details