Capital Lighting, Inc. Sconces-Single Candle 494120

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Sconce UPC: 842639005625 Category: Sconce Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Sconce UPC: 842639005625 Category: Sconce Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 494120 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
494120
Sconces-Single Candle 494120
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Sconce UPC: 842639005625 Category: Sconce Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Sconce
UPC: 842639005625
Category: Sconce
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494120
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details