Capital Lighting, Inc. Mini Pendants-Rod 494105

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Euro Bronze Product Name: One Light Mini-Pendant UPC: 842639005250 Category: Mini-Pendant Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Euro Bronze Product Name: One Light Mini-Pendant UPC: 842639005250 Category: Mini-Pendant Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 494105 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
494105
Mini Pendants-Rod 494105
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Euro Bronze Product Name: One Light Mini-Pendant UPC: 842639005250 Category: Mini-Pendant Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 45.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Euro Bronze
Product Name: One Light Mini-Pendant
UPC: 842639005250
Category: Mini-Pendant
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494105
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details