Capital Lighting, Inc. Sconces-Single Glass 494097

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Extension: 8.5 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Sconce UPC: 842639005564 Category: Sconce Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Extension: 8.5 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Sconce UPC: 842639005564 Category: Sconce Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 494097 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
494097
Sconces-Single Glass 494097
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Extension: 8.5 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Product Name: One Light Sconce UPC: 842639005564 Category: Sconce Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.75
Extension: 8.5
Bulb
Qty: 1
Wattage: 100
Finish: Burnished Gold
Product Name: One Light Sconce
UPC: 842639005564
Category: Sconce
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494097
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details