Capital Lighting, Inc. Mid. Chandeliers-Candle 494096

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 31.00 Bulb Qty: 6 Wattage: 60 Finish: Burnished Gold Product Name: Six Light Chandelier UPC: 842639005588 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 31.00 Bulb Qty: 6 Wattage: 60 Finish: Burnished Gold Product Name: Six Light Chandelier UPC: 842639005588 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Candle - 494096 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Candle
494096
Mid. Chandeliers-Candle 494096
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 31.00 Bulb Qty: 6 Wattage: 60 Finish: Burnished Gold Product Name: Six Light Chandelier UPC: 842639005588 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 31.00
Bulb
Qty: 6
Wattage: 60
Finish: Burnished Gold
Product Name: Six Light Chandelier
UPC: 842639005588
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494096
Product Name Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details