Capital Lighting, Inc. Pendants-Bowl Style 494094

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Pendant UPC: 842639005571 Category: Pendant Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Pendant UPC: 842639005571 Category: Pendant Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 494094 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
494094
Pendants-Bowl Style 494094
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Pendant UPC: 842639005571 Category: Pendant Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Bulb
Qty: 3
Wattage: 100
Finish: Burnished Gold
Product Name: Three Light Pendant
UPC: 842639005571
Category: Pendant
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494094
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details