Capital Lighting, Inc. Large Chandeliers-Candle 494090

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 53.00 Bulb Qty: 16 Wattage: 60 Finish: Burnished Gold Product Name: 16 Light Chandelier UPC: 842639005618 Category: Chandelier Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 53.00 Bulb Qty: 16 Wattage: 60 Finish: Burnished Gold Product Name: 16 Light Chandelier UPC: 842639005618 Category: Chandelier Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Large Chandeliers-Candle - 494090 - Capital Lighting, Inc.
Columbus, OH, USA
Large Chandeliers-Candle
494090
Large Chandeliers-Candle 494090
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 53.00 Bulb Qty: 16 Wattage: 60 Finish: Burnished Gold Product Name: 16 Light Chandelier UPC: 842639005618 Category: Chandelier Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 43.50
Height: 53.00
Bulb
Qty: 16
Wattage: 60
Finish: Burnished Gold
Product Name: 16 Light Chandelier
UPC: 842639005618
Category: Chandelier
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494090
Product Name Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details