Capital Lighting, Inc. MC186-L Fans-Light Kits 492789

Description
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tea Stained Mission Product Name: Ornate Bowl Light Kit UPC: 026586975570 Category: Ceiling Fan Lights Glass: Tea Stained Mission Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC173-L-186- L-CUL-ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21688/MC18 6.HTML
Description
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tea Stained Mission Product Name: Ornate Bowl Light Kit UPC: 026586975570 Category: Ceiling Fan Lights Glass: Tea Stained Mission Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC173-L-186- L-CUL-ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21688/MC18 6.HTML

Suppliers

Company
Product
Description
Supplier Links
MC186-L Fans-Light Kits - 492789 - Capital Lighting, Inc.
Columbus, OH, USA
MC186-L Fans-Light Kits
492789
MC186-L Fans-Light Kits 492789
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tea Stained Mission Product Name: Ornate Bowl Light Kit UPC: 026586975570 Category: Ceiling Fan Lights Glass: Tea Stained Mission Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC173-L-186- L-CUL-ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21688/MC18 6.HTML

PRODUCT DETAILS / SPECS
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tea Stained Mission
Product Name: Ornate Bowl Light Kit
UPC: 026586975570
Category: Ceiling Fan Lights
Glass: Tea Stained Mission
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC173-L-186-L-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21688/MC186.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492789
Product Name MC186-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details