Capital Lighting, Inc. MC189-L Fans-Light Kits 492786

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.73 Height: 5.13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Opal Weight: 2.75 Product Name: Light Kit - Mini Bowl UPC: 026586974849 Category: Ceiling Fan Lights Glass: Matte Opal Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21691/MC18 9.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.73 Height: 5.13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Opal Weight: 2.75 Product Name: Light Kit - Mini Bowl UPC: 026586974849 Category: Ceiling Fan Lights Glass: Matte Opal Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21691/MC18 9.HTML

Suppliers

Company
Product
Description
Supplier Links
MC189-L Fans-Light Kits - 492786 - Capital Lighting, Inc.
Columbus, OH, USA
MC189-L Fans-Light Kits
492786
MC189-L Fans-Light Kits 492786
PRODUCT DETAILS / SPECS Width/Dia: 8.73 Height: 5.13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Opal Weight: 2.75 Product Name: Light Kit - Mini Bowl UPC: 026586974849 Category: Ceiling Fan Lights Glass: Matte Opal Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21691/MC18 9.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 8.73
Height: 5.13
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Matte Opal
Weight: 2.75
Product Name: Light Kit - Mini Bowl
UPC: 026586974849
Category: Ceiling Fan Lights
Glass: Matte Opal
Shipped Via: UPS
Parts Diagram: http://www.montecarlofans.com/21691/MC189.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492786
Product Name MC189-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details