Capital Lighting, Inc. MC16OCC-L Fans-Light Kits 492376

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 6.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Chicago Weight: 3.6 Product Name: Wrought Iron Bowl W/Champagne Scavo Glass UPC: 026586974801 Category: Ceiling Fan Lights Glass: Old Chicago Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21642/MC16 OCC.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 6.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Chicago Weight: 3.6 Product Name: Wrought Iron Bowl W/Champagne Scavo Glass UPC: 026586974801 Category: Ceiling Fan Lights Glass: Old Chicago Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21642/MC16 OCC.HTML

Suppliers

Company
Product
Description
Supplier Links
MC16OCC-L Fans-Light Kits - 492376 - Capital Lighting, Inc.
Columbus, OH, USA
MC16OCC-L Fans-Light Kits
492376
MC16OCC-L Fans-Light Kits 492376
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 6.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Chicago Weight: 3.6 Product Name: Wrought Iron Bowl W/Champagne Scavo Glass UPC: 026586974801 Category: Ceiling Fan Lights Glass: Old Chicago Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21642/MC16 OCC.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.31
Height: 6.13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Chicago
Weight: 3.6
Product Name: Wrought Iron Bowl W/Champagne Scavo Glass
UPC: 026586974801
Category: Ceiling Fan Lights
Glass: Old Chicago
Shipped Via: UPS
Parts Diagram: http://www.montecarlofans.com/21642/MC16OCC.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492376
Product Name MC16OCC-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details