Capital Lighting, Inc. MC18BS-B Fans-Light Kits 492375

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: Halogen Qty: 1 Wattage: 13 Finish: Brushed Steel Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586974009 Category: Ceiling Fan Lights Glass: Brushed Steel Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21695/MC18 BS.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: Halogen Qty: 1 Wattage: 13 Finish: Brushed Steel Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586974009 Category: Ceiling Fan Lights Glass: Brushed Steel Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21695/MC18 BS.HTML

Suppliers

Company
Product
Description
Supplier Links
MC18BS-B Fans-Light Kits - 492375 - Capital Lighting, Inc.
Columbus, OH, USA
MC18BS-B Fans-Light Kits
492375
MC18BS-B Fans-Light Kits 492375
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: Halogen Qty: 1 Wattage: 13 Finish: Brushed Steel Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586974009 Category: Ceiling Fan Lights Glass: Brushed Steel Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21695/MC18 BS.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.75
Bulb
Type: Halogen
Qty: 1
Wattage: 13
Finish: Brushed Steel
Weight: 2
Product Name: Light Kit - Matte Opal
UPC: 026586974009
Category: Ceiling Fan Lights
Glass: Brushed Steel
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC18XX-B-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21695/MC18BS.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492375
Product Name MC18BS-B Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details