Capital Lighting, Inc. MC16TB-L Fans-Light Kits 492370

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 6.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tuscan Bronze Weight: 3.6 Product Name: Wrought Iron Bowl W/Tea Stain Mission Glass UPC: 026586975662 Category: Ceiling Fan Lights Glass: Tuscan Bronze Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21644/MC16 TB.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 6.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tuscan Bronze Weight: 3.6 Product Name: Wrought Iron Bowl W/Tea Stain Mission Glass UPC: 026586975662 Category: Ceiling Fan Lights Glass: Tuscan Bronze Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21644/MC16 TB.HTML

Suppliers

Company
Product
Description
Supplier Links
MC16TB-L Fans-Light Kits - 492370 - Capital Lighting, Inc.
Columbus, OH, USA
MC16TB-L Fans-Light Kits
492370
MC16TB-L Fans-Light Kits 492370
PRODUCT DETAILS / SPECS Width/Dia: 13.31 Height: 6.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tuscan Bronze Weight: 3.6 Product Name: Wrought Iron Bowl W/Tea Stain Mission Glass UPC: 026586975662 Category: Ceiling Fan Lights Glass: Tuscan Bronze Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21644/MC16 TB.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.31
Height: 6.13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tuscan Bronze
Weight: 3.6
Product Name: Wrought Iron Bowl W/Tea Stain Mission Glass
UPC: 026586975662
Category: Ceiling Fan Lights
Glass: Tuscan Bronze
Shipped Via: UPS
Parts Diagram: http://www.montecarlofans.com/21644/MC16TB.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492370
Product Name MC16TB-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details