Capital Lighting, Inc. MC21WH-L Fans-Light Kits 492360

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Weight: 5.87 Product Name: Deco Medallion Bowl UPC: 026586973804 Category: Ceiling Fan Lights Glass: White Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC21-CUL-ENG -CF-PH.pdf Parts Diagram: http://www.montecarl ofans.com/21743/MC21 WH.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Weight: 5.87 Product Name: Deco Medallion Bowl UPC: 026586973804 Category: Ceiling Fan Lights Glass: White Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC21-CUL-ENG -CF-PH.pdf Parts Diagram: http://www.montecarl ofans.com/21743/MC21 WH.HTML

Suppliers

Company
Product
Description
Supplier Links
MC21WH-L Fans-Light Kits - 492360 - Capital Lighting, Inc.
Columbus, OH, USA
MC21WH-L Fans-Light Kits
492360
MC21WH-L Fans-Light Kits 492360
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Weight: 5.87 Product Name: Deco Medallion Bowl UPC: 026586973804 Category: Ceiling Fan Lights Glass: White Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC21-CUL-ENG -CF-PH.pdf Parts Diagram: http://www.montecarl ofans.com/21743/MC21 WH.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.16
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: White
Weight: 5.87
Product Name: Deco Medallion Bowl
UPC: 026586973804
Category: Ceiling Fan Lights
Glass: White
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Instruction: http://www.montecarlofans.com/InstructionSheets/MC21-CUL-ENG-CF-PH.pdf
Parts Diagram: http://www.montecarlofans.com/21743/MC21WH.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492360
Product Name MC21WH-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details