Capital Lighting, Inc. MC21BS-L Fans-Light Kits 492348

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 5.87 Product Name: Deco Medallion Bowl UPC: 026586973767 Category: Ceiling Fan Lights Glass: Brushed Steel Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC21-CUL-ENG -CF-PH.pdf Parts Diagram: http://www.montecarl ofans.com/21733/MC21 BS.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 5.87 Product Name: Deco Medallion Bowl UPC: 026586973767 Category: Ceiling Fan Lights Glass: Brushed Steel Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC21-CUL-ENG -CF-PH.pdf Parts Diagram: http://www.montecarl ofans.com/21733/MC21 BS.HTML

Suppliers

Company
Product
Description
Supplier Links
MC21BS-L Fans-Light Kits - 492348 - Capital Lighting, Inc.
Columbus, OH, USA
MC21BS-L Fans-Light Kits
492348
MC21BS-L Fans-Light Kits 492348
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel Weight: 5.87 Product Name: Deco Medallion Bowl UPC: 026586973767 Category: Ceiling Fan Lights Glass: Brushed Steel Shipped Via: UPS Safety Rating: UL/CUL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC21-CUL-ENG -CF-PH.pdf Parts Diagram: http://www.montecarl ofans.com/21733/MC21 BS.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.16
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Steel
Weight: 5.87
Product Name: Deco Medallion Bowl
UPC: 026586973767
Category: Ceiling Fan Lights
Glass: Brushed Steel
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Instruction: http://www.montecarlofans.com/InstructionSheets/MC21-CUL-ENG-CF-PH.pdf
Parts Diagram: http://www.montecarlofans.com/21733/MC21BS.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492348
Product Name MC21BS-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details