Capital Lighting, Inc. MC18TW-B Fans-Light Kits 492342

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: Halogen Qty: 1 Wattage: 13 Finish: Textured White Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586974078 Category: Ceiling Fan Lights Glass: Textured White Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21702/MC18 TW.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: Halogen Qty: 1 Wattage: 13 Finish: Textured White Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586974078 Category: Ceiling Fan Lights Glass: Textured White Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21702/MC18 TW.HTML

Suppliers

Company
Product
Description
Supplier Links
MC18TW-B Fans-Light Kits - 492342 - Capital Lighting, Inc.
Columbus, OH, USA
MC18TW-B Fans-Light Kits
492342
MC18TW-B Fans-Light Kits 492342
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: Halogen Qty: 1 Wattage: 13 Finish: Textured White Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586974078 Category: Ceiling Fan Lights Glass: Textured White Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21702/MC18 TW.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.75
Bulb
Type: Halogen
Qty: 1
Wattage: 13
Finish: Textured White
Weight: 2
Product Name: Light Kit - Matte Opal
UPC: 026586974078
Category: Ceiling Fan Lights
Glass: Textured White
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC18XX-B-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21702/MC18TW.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492342
Product Name MC18TW-B Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details