Capital Lighting, Inc. MC18RB-B Fans-Light Kits 492341

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: Halogen Qty: 1 Wattage: 13 Finish: Roman Bronze Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586974054 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21700/MC18 RB.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: Halogen Qty: 1 Wattage: 13 Finish: Roman Bronze Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586974054 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21700/MC18 RB.HTML

Suppliers

Company
Product
Description
Supplier Links
MC18RB-B Fans-Light Kits - 492341 - Capital Lighting, Inc.
Columbus, OH, USA
MC18RB-B Fans-Light Kits
492341
MC18RB-B Fans-Light Kits 492341
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: Halogen Qty: 1 Wattage: 13 Finish: Roman Bronze Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586974054 Category: Ceiling Fan Lights Glass: Roman Bronze Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21700/MC18 RB.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.75
Bulb
Type: Halogen
Qty: 1
Wattage: 13
Finish: Roman Bronze
Weight: 2
Product Name: Light Kit - Matte Opal
UPC: 026586974054
Category: Ceiling Fan Lights
Glass: Roman Bronze
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC18XX-B-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21700/MC18RB.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492341
Product Name MC18RB-B Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details