Capital Lighting, Inc. MC18TB-B Fans-Light Kits 492340

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: Halogen Qty: 1 Wattage: 13 Finish: Tuscan Bronze Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586974061 Category: Ceiling Fan Lights Glass: Tuscan Bronze Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21701/MC18 TB.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: Halogen Qty: 1 Wattage: 13 Finish: Tuscan Bronze Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586974061 Category: Ceiling Fan Lights Glass: Tuscan Bronze Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21701/MC18 TB.HTML

Suppliers

Company
Product
Description
Supplier Links
MC18TB-B Fans-Light Kits - 492340 - Capital Lighting, Inc.
Columbus, OH, USA
MC18TB-B Fans-Light Kits
492340
MC18TB-B Fans-Light Kits 492340
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.75 Bulb Type: Halogen Qty: 1 Wattage: 13 Finish: Tuscan Bronze Weight: 2 Product Name: Light Kit - Matte Opal UPC: 026586974061 Category: Ceiling Fan Lights Glass: Tuscan Bronze Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC18XX-B-CUL -ENG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/21701/MC18 TB.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.75
Bulb
Type: Halogen
Qty: 1
Wattage: 13
Finish: Tuscan Bronze
Weight: 2
Product Name: Light Kit - Matte Opal
UPC: 026586974061
Category: Ceiling Fan Lights
Glass: Tuscan Bronze
Shipped Via: UPS
Safety Rating: ETL/CETL
Safety Listing: Dry
Instruction: http://www.montecarlofans.com/InstructionSheets/MC18XX-B-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/21701/MC18TB.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492340
Product Name MC18TB-B Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details