Capital Lighting, Inc. 139600-10-AA Pendants-Drum Shade 492290

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
139600-10-AA Pendants-Drum Shade - 492290 - Capital Lighting, Inc.
Columbus, OH, USA
139600-10-AA Pendants-Drum Shade
492290
139600-10-AA Pendants-Drum Shade 492290
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492290
Product Name 139600-10-AA Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details