Capital Lighting, Inc. 123776-10-G137 Semi-Flush Mts.-Drum Shade 492264

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.90 Height: 11.40 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Large Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.90 Height: 11.40 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Large Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
123776-10-G137 Semi-Flush Mts.-Drum Shade - 492264 - Capital Lighting, Inc.
Columbus, OH, USA
123776-10-G137 Semi-Flush Mts.-Drum Shade
492264
123776-10-G137 Semi-Flush Mts.-Drum Shade 492264
PRODUCT DETAILS / SPECS Width/Dia: 8.90 Height: 11.40 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Large Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.90
Height: 11.40
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Large Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492264
Product Name 123776-10-G137 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details