Capital Lighting, Inc. 204522-20-G16 Sconces-Single Glass 492257

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.30 Height: 13.90 Extension: 9.2 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.30 Height: 13.90 Extension: 9.2 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
204522-20-G16 Sconces-Single Glass - 492257 - Capital Lighting, Inc.
Columbus, OH, USA
204522-20-G16 Sconces-Single Glass
492257
204522-20-G16 Sconces-Single Glass 492257
PRODUCT DETAILS / SPECS Width/Dia: 8.30 Height: 13.90 Extension: 9.2 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Natural Iron Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.30
Height: 13.90
Extension: 9.2
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Natural Iron
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492257
Product Name 204522-20-G16 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details