Capital Lighting, Inc. 209310L-07-312G Lamps-Swing Arm-Wall 492252

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.00 Extension: 22.5 Bulb Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.00 Extension: 22.5 Bulb Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce

Suppliers

Company
Product
Description
Supplier Links
209310L-07-312G Lamps-Swing Arm-Wall - 492252 - Capital Lighting, Inc.
Columbus, OH, USA
209310L-07-312G Lamps-Swing Arm-Wall
492252
209310L-07-312G Lamps-Swing Arm-Wall 492252
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.00 Extension: 22.5 Bulb Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 13.00
Extension: 22.5
Bulb
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492252
Product Name 209310L-07-312G Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details