Capital Lighting, Inc. 131224-03-312G Island/Pool Table-2 Light Bar 492247

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Product Name: Small Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Product Name: Small Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
131224-03-312G Island/Pool Table-2 Light Bar - 492247 - Capital Lighting, Inc.
Columbus, OH, USA
131224-03-312G Island/Pool Table-2 Light Bar
492247
131224-03-312G Island/Pool Table-2 Light Bar 492247
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Product Name: Small Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mahogany
Product Name: Small Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492247
Product Name 131224-03-312G Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details