Capital Lighting, Inc. 131234-05-325G Island/Pool Table-2 Light Bar 492246

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Large Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Large Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
131234-05-325G Island/Pool Table-2 Light Bar - 492246 - Capital Lighting, Inc.
Columbus, OH, USA
131234-05-325G Island/Pool Table-2 Light Bar
492246
131234-05-325G Island/Pool Table-2 Light Bar 492246
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Large Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 42.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Large Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492246
Product Name 131234-05-325G Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details