Capital Lighting, Inc. 205772R-20-ZG60 Sconces-Pocket 492237

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 17.00 Extension: 4 Bulb Qty: 2 Wattage: 40 Finish: Natural Iron Product Name: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 17.00 Extension: 4 Bulb Qty: 2 Wattage: 40 Finish: Natural Iron Product Name: Sconce

Suppliers

Company
Product
Description
Supplier Links
205772R-20-ZG60 Sconces-Pocket - 492237 - Capital Lighting, Inc.
Columbus, OH, USA
205772R-20-ZG60 Sconces-Pocket
492237
205772R-20-ZG60 Sconces-Pocket 492237
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 17.00 Extension: 4 Bulb Qty: 2 Wattage: 40 Finish: Natural Iron Product Name: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 17.00
Extension: 4
Bulb
Qty: 2
Wattage: 40
Finish: Natural Iron
Product Name: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492237
Product Name 205772R-20-ZG60 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details