Capital Lighting, Inc. 207861F-10-G146 Bathroom Fixtures-Two Lights 492235

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 21.00 Extension: 4 Bulb Type: T2 Qty: 2 Wattage: 11 Finish: Black Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 21.00 Extension: 4 Bulb Type: T2 Qty: 2 Wattage: 11 Finish: Black Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
207861F-10-G146 Bathroom Fixtures-Two Lights - 492235 - Capital Lighting, Inc.
Columbus, OH, USA
207861F-10-G146 Bathroom Fixtures-Two Lights
492235
207861F-10-G146 Bathroom Fixtures-Two Lights 492235
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 21.00 Extension: 4 Bulb Type: T2 Qty: 2 Wattage: 11 Finish: Black Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 21.00
Extension: 4
Bulb
Type: T2
Qty: 2
Wattage: 11
Finish: Black
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492235
Product Name 207861F-10-G146 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details