Capital Lighting, Inc. 205912-03-ZG60 Sconces-Pocket 492233

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 17.50 Extension: 4 Bulb Qty: 2 Wattage: 40 Finish: Mahogany Product Name: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 17.50 Extension: 4 Bulb Qty: 2 Wattage: 40 Finish: Mahogany Product Name: Sconce

Suppliers

Company
Product
Description
Supplier Links
205912-03-ZG60 Sconces-Pocket - 492233 - Capital Lighting, Inc.
Columbus, OH, USA
205912-03-ZG60 Sconces-Pocket
492233
205912-03-ZG60 Sconces-Pocket 492233
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 17.50 Extension: 4 Bulb Qty: 2 Wattage: 40 Finish: Mahogany Product Name: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 17.50
Extension: 4
Bulb
Qty: 2
Wattage: 40
Finish: Mahogany
Product Name: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492233
Product Name 205912-03-ZG60 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details