Capital Lighting, Inc. 205892-03-G65 Sconces-Pocket 492232

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
205892-03-G65 Sconces-Pocket - 492232 - Capital Lighting, Inc.
Columbus, OH, USA
205892-03-G65 Sconces-Pocket
492232
205892-03-G65 Sconces-Pocket 492232
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mahogany
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 492232
Product Name 205892-03-G65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details